Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16HV540-04/SO PIC16HV540-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238064-PIC16HV540-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3.5 V ~ 15 V Family Name: PIC16HV540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16HV540-04/SS; PIC16HV540-04/P; PIC16HV540T-04/SS; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238064-PIC16HV540-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3.5 V ~ 15 V Family Name: PIC16HV540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16HV540-04/SS; PIC16HV540-04/P; PIC16HV540T-04/SS; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16HV540-04/SO - 1238064-PIC16HV540-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16HV540-04/SO
1238064-PIC16HV540-04/SO
Embedded - Embedded - Microcontrollers - PIC16HV540-04/SO 1238064-PIC16HV540-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238064-PIC16HV540-0 4/SO Series: PIC 16C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 25 x 8 Oscillator Type: External Supply Voltage: 3.5 V ~ 15 V Family Name: PIC16HV540 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16HV540-04/SS; PIC16HV540-04/P; PIC16HV540T-04/SS; Introduction Date: October 15, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238064-PIC16HV540-04/SO
Series: PIC 16C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: External
Supply Voltage: 3.5 V ~ 15 V
Family Name: PIC16HV540
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16HV540-04/SS; PIC16HV540-04/P; PIC16HV540T-04/SS;
Introduction Date: October 15, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16HV540-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16HV540-04/SO-ND
Microcontrollers PIC16HV540-04/SO-ND
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16HV540-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16HV540-04/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16HV540-04/SO
IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 18SOIC Product overview: PIC16HV540-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16HV540-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16HV540-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16HV540-04/SO
Embedded - Microcontrollers PIC16HV540-04/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16HV540-04/SO
8-bit Microcontrollers - MCU PIC16HV540-04/SO
8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SOIC18

8-bit Microcontrollers - MCU .75KB 25 RAM 12 I/O 4MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16HV540-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16HV540-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16HV540-04/SO
IC MCU 8BIT 768B OTP 18SOIC

IC MCU 8BIT 768B OTP 18SOIC

Supplier's Site
Microcontrollers - PIC16HV540-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16HV540-04/SO
Microcontrollers PIC16HV540-04/SO
PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238064-PIC16HV540-04/SO PIC16HV540-04/SO-ND 685-PIC16HV540-04/SO PIC16HV540-04/SO PIC16HV540-04/SO PIC16HV540-04/SO PIC16HV540-04/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16HV540-04/SO Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type OTP; One Time Programmable(OTP) OTP EPROM; OTP EPROM OTP; OTP
Supply Voltage 3.5 to 15 volts 3.5 to 15 volts 3.5 to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - A2C02407500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details