Microchip Technology, Inc. Microcontrollers PIC16F946T-I/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F946T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F946T-I/PTCT-ND
Microcontrollers PIC16F946T-I/PTCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F946T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F946T-I/PTDKR-ND
Microcontrollers PIC16F946T-I/PTDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F946T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F946T-I/PTTR-ND
Microcontrollers PIC16F946T-I/PTTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F946T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F946T-I/PT
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F946T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F946T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F946T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 64TQFP Product overview: PIC16F946T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F946T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321989-PIC16F946T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321989-PIC16F946T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321989-PIC16F946T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1321989-PIC16F946T-I /PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 20MHz Standard Package: 1,200 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 336 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F946T-I/PTTR,PI C16F946T-I/PTDKR,PIC 16F946T-I/PTCT,PIC16 F946T-I/PT-ND Base Product Number: PIC16F946 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321989-PIC16F946T-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 20MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 336 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F946T-I/PTTR,PIC16F946T-I/PTDKR,PIC16F946T-I/PTCT,PIC16F946T-I/PT-ND
Base Product Number: PIC16F946
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F946T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F946T-I/PT
Embedded - Microcontrollers PIC16F946T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F946T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F946T-I/PT
Microcontrollers PIC16F946T-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F946T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F946T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F946T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC16F946T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F946T-I/PT
Microcontrollers PIC16F946T-I/PT
IC MCU 8BIT 14KB FLASH 64TQFP

IC MCU 8BIT 14KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontroller Rohs Compliant Microchip - 31K5003 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Microchip
31K5003
Microcontroller Rohs Compliant Microchip 31K5003
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F946T-I/PTCT-ND 685-PIC16F946T-I/PT 1321989-PIC16F946T-I/PT PIC16F946T-I/PT PIC16F946T-I/PT PIC16F946T-I/PT PIC16F946T-I/PT 31K5003
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.3360 KB 0.3360 KB 14 KB 0.3360 KB 336 KB 0.3360 KB
ROM 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details