Microchip Technology, Inc. PIC16F917

Description
Additional Features Up to 96 LCD segments Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet
Description
Additional Features Up to 96 LCD segments Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F917 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Up to 96 LCD segments Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART

Additional Features

    • Up to 96 LCD segments
    • Internal 32kHz to 8MHz oscillator
    • Low-power nanoWatt Technology
    • 25mA Source/Sink current I/O
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage (2.0V – 5.5V)
    • Brown-Out Reset (BOR) with Software Control
    • In Circuit Serial Programming (ICSP)
    • Programmable Low Voltage Detect (PLVD)
    • Wake on change
    • I2C, SPI, AUSART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F917
Bits Other; 10-bit
Number 8
RAM 0.3520 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded Microcontroller MCU - 769-CP3CN37VVAWQ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Pin Count 144
View Details
5 suppliers