Additional Features
Up to 60 LCD segments
14KB Flash Program Memory
256B Data EEPROM
Internal 32kHz to 8MHz oscillator
Low-power nanoWatt Technology
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Extended Watchdog Timer (EWDT)
Wide Operating Voltage (2.0V – 5.5V)
Brown-Out Reset (BOR) with Software Control
In Circuit Serial Programming (ICSP)
Programmable Low Voltage Detect (PLVD)
Wake on change
I2C, SPI, AUSART
Microchip Technology, Inc.
Done
Datasheet
Description
Additional Features
Up to 60 LCD segments
14KB Flash Program Memory
256B Data EEPROM
Internal 32kHz to 8MHz oscillator
Low-power nanoWatt Technology
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Extended Watchdog Timer (EWDT)
Wide Operating Voltage (2.0V – 5.5V)
Brown-Out Reset (BOR) with Software Control
In Circuit Serial Programming (ICSP)
Programmable Low Voltage Detect (PLVD)
Wake on change
I2C, SPI, AUSART
Additional Features
Up to 60 LCD segments
14KB Flash Program Memory
256B Data EEPROM
Internal 32kHz to 8MHz oscillator
Low-power nanoWatt Technology
25mA Source/Sink current I/O
Two 8-bit Timer (TMR0/TMR2)
One 16-bit Timer (TMR1)
Extended Watchdog Timer (EWDT)
Wide Operating Voltage (2.0V – 5.5V)
Brown-Out Reset (BOR) with Software Control
In Circuit Serial Programming (ICSP)
Programmable Low Voltage Detect (PLVD)
Wake on change
I2C, SPI, AUSART