Manufacturer: Microchip Technology
Win Source Part Number: 061823-PIC16F916-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 352 x 8
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 14KB FLASH 28SDIP Product overview: PIC16F916-I/SP ES from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F916-I/SP ES can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 061823-PIC16F916-I/SP ES | 685-PIC16F916-I/SP ES |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F916-I/SP ES | 8-bit 8BIT 14KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 20 MHz | |
| RAM | 14 KB | 0.3520 KB |
| ROM | 256 KB |