Microchip Technology, Inc. PIC16F914

Description
Additional Features Up to 96 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet
Description
Additional Features Up to 96 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F914 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Up to 96 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART

Additional Features

    • Up to 96 LCD segments
    • 7KB Flash Program Memory
    • 256B Data EEPROM
    • Internal 32kHz to 8MHz oscillator
    • Low-power nanoWatt Technology
    • 25mA Source/Sink current I/O
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage (2.0V – 5.5V)
    • Brown-Out Reset (BOR) with Software Control
    • In Circuit Serial Programming (ICSP)
    • Programmable Low Voltage Detect (PLVD)
    • Wake on change
    • I2C, SPI, AUSART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F914
Bits Other; 10-bit
Number 8
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details