Win Source Part Number: 1264431-PIC16F913T-I
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 2,100
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F913T-I/SS,PIC1
Base Product Number: PIC16F913
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F913T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F913T-I/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
IC MCU 8BIT 7KB FLASH 28SSOP
8-bit Microcontrollers - MCU 7KB FL 352R 25 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264431-PIC16F913T-I/SS | 685-PIC16F913T-I/SS | PIC16F913T-I/SSCT-ND | PIC16F913T-I/SS | PIC16F913T-I/SS | PIC16F913T-I/SS | PIC16F913T-I/SS | PIC16F913T-I/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 256 KB | 0.2560 KB | 7 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |