Microchip Technology, Inc. PIC16F913

Description
Additional Features Up to 60 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet
Description
Additional Features Up to 60 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F913 - Microchip Technology, Inc.
Chandler, AZ, United States
Additional Features Up to 60 LCD segments 7KB Flash Program Memory 256B Data EEPROM Internal 32kHz to 8MHz oscillator Low-power nanoWatt Technology 25mA Source/Sink current I/O Two 8-bit Timer (TMR0/TMR2) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Wide Operating Voltage (2.0V – 5.5V) Brown-Out Reset (BOR) with Software Control In Circuit Serial Programming (ICSP) Programmable Low Voltage Detect (PLVD) Wake on change I2C, SPI, AUSART

Additional Features

    • Up to 60 LCD segments
    • 7KB Flash Program Memory
    • 256B Data EEPROM
    • Internal 32kHz to 8MHz oscillator
    • Low-power nanoWatt Technology
    • 25mA Source/Sink current I/O
    • Two 8-bit Timer (TMR0/TMR2)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Wide Operating Voltage (2.0V – 5.5V)
    • Brown-Out Reset (BOR) with Software Control
    • In Circuit Serial Programming (ICSP)
    • Programmable Low Voltage Detect (PLVD)
    • Wake on change
    • I2C, SPI, AUSART
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F913
Bits Other; 10-bit
Number 5
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-F2800137PMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Clock Speed 25 MHz
RAM 18 KB
View Details
5 suppliers