Microchip Technology, Inc. Product Range Microchip PIC16F913-I/ML.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes
Description
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3990
Product Range Microchip 15AC3990
Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; Embedded Interface Type:I2C, SPI, USART; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3990
Product Name Product Range Microchip
Clock Speed 20 MHz
RAM 0.2560 KB
Supply Voltage 2 to ? volts
Serial Interface I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details