Microchip Technology, Inc. Microcontrollers PIC16F887-E/P

Description
MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40
Request a Quote Datasheet
Description
MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8233832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233832
Microcontrollers 8233832
MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40

MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40

Supplier's Site
Microcontrollers - 1459054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459054
Microcontrollers 1459054
MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40

MCU 8-Bit 14K Flash 2.5V/3.3V/5V PDIP40

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368840-PIC16F887-E/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368840-PIC16F887-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368840-PIC16F887-E/P
Win Source Part Number: 1368840-PIC16F887-E/ P Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 16F Package: Tube Product Status: Active Package / Case: 40-DIP (0.600", 15.24mm) Supplier Device Package: 40-PDIP Base Product Number: PIC16F887 Mounting Type: Through Hole HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 20MHz Number of I/O: 35 Core Size: 8-Bit Connectivity: I²C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V Data Converters: A/D 14x10b Oscillator Type: Internal Core Processor: PIC

Win Source Part Number: 1368840-PIC16F887-E/P
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Base Product Number: PIC16F887
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 20MHz
Number of I/O: 35
Core Size: 8-Bit
Connectivity: I²C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Data Converters: A/D 14x10b
Oscillator Type: Internal
Core Processor: PIC

Buy Now Datasheet
Microcontrollers - PIC16F887-E/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F887-E/P-ND
Microcontrollers PIC16F887-E/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F887-E/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F887-E/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F887-E/P
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F887-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F887-E/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F887-E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F887-E/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F887-E/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F887-E/P
Embedded - Microcontrollers PIC16F887-E/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F887-E/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F887-E/P
Microcontrollers PIC16F887-E/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F887-E/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F887-E/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F887-E/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F887-E/P
8-bit Microcontrollers - MCU PIC16F887-E/P
8-bit Microcontrollers - MCU 14KB Flash 368 RAM 36 I/O

8-bit Microcontrollers - MCU 14KB Flash 368 RAM 36 I/O

Buy Now Datasheet
40 PIN, 14KB FLASH, 368 RAM, 36 I/O, PDIP - 70046902 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 PIN, 14KB FLASH, 368 RAM, 36 I/O, PDIP
70046902
40 PIN, 14KB FLASH, 368 RAM, 36 I/O, PDIP 70046902
TThe peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

TThe peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F887-E/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F887-E/P
Microcontrollers PIC16F887-E/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8233832 1368840-PIC16F887-E/P PIC16F887-E/P-ND 685-PIC16F887-E/P PIC16F887-E/P PIC16F887-E/P PIC16F887-E/P PIC16F887-E/P 70046902 PIC16F887-E/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 40 PIN, 14KB FLASH, 368 RAM, 36 I/O, PDIP Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
ROM 8.19 KB 256 KB 14 KB
Package Type CDIP; PDIP; Other; Pdip CDIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) PDIP CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164SL8R25MCAHXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers