Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F886-I/SS

Description
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F886-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F886-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F886-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F886-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F886-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F886-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F886-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400390
Microcontrollers 400390
Micro 16b, 14KB Flash, PIC16F886-I/SS

Micro 16b, 14KB Flash, PIC16F886-I/SS

Supplier's Site
Microcontrollers - 8766834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766834
Microcontrollers 8766834
Micro 16b, 14KB Flash, PIC16F886-I/SS

Micro 16b, 14KB Flash, PIC16F886-I/SS

Supplier's Site
Microcontrollers - 400390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400390P
Microcontrollers 400390P
Micro 16b, 14KB Flash, PIC16F886-I/SS

Micro 16b, 14KB Flash, PIC16F886-I/SS

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F886-I/SS - 090328-PIC16F886-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F886-I/SS
090328-PIC16F886-I/SS
Embedded - Embedded - Microcontrollers - PIC16F886-I/SS 090328-PIC16F886-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 090328-PIC16F886-I/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 24 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 090328-PIC16F886-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
Microcontrollers - PIC16F886-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F886-I/SS-ND
Microcontrollers PIC16F886-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F886-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F886-I/SS
Microcontrollers PIC16F886-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F886-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F886-I/SS
Microcontrollers PIC16F886-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
MCU, 8-Bit, 8KW Flash, 368 RAM, 25 I/O,SSOP-28 - 70046261 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, 8KW Flash, 368 RAM, 25 I/O,SSOP-28
70046261
MCU, 8-Bit, 8KW Flash, 368 RAM, 25 I/O,SSOP-28 70046261
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
    VCC =2.0-5.5 V
Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 74K8578 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
74K8578
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 74K8578
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F886-I/SS
8-bit Microcontrollers - MCU PIC16F886-I/SS
8-bit Microcontrollers - MCU 14KB Flash 368 RAM 25 I/O

8-bit Microcontrollers - MCU 14KB Flash 368 RAM 25 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F886-I/SS
Embedded - Microcontrollers PIC16F886-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F886-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F886-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F886-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F886-I/SS 400390 400390P 090328-PIC16F886-I/SS PIC16F886-I/SS-ND PIC16F886-I/SS PIC16F886-I/SS 70046261 74K8578 PIC16F886-I/SS PIC16F886-I/SS PIC16F886-I/SS
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F886-I/SS Microcontrollers Microcontrollers Microcontrollers MCU, 8-Bit, 8KW Flash, 368 RAM, 25 I/O,SSOP-28 Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.3680 KB 14 KB 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART I²C; SPI; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - 62-0266PBF - Rochester Electronics
Infineon Technologies AG
View Details