Microchip Technology, Inc. PIC16F884

Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 44 pin package.The PIC16F884 features 256 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 14 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator: Factory calibrated to ±1% Software selectable frequency range of 8 MHz to 32 kHz Software tunable Two-Speed Start-Up mode Fail-safe clock monitoring for critical applications Clock mode switching during operation for low-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell: 100,000 erase/write cycle enhanced Flash program memory, typical 1,000,000 erase/write cycle data EEPROM memory, typical Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features: 1 input only pin 36 I/O High sink/source current 25 mA Interrupt-on-pin change option Timers: TMR0: 8-bit timer/counter with 8-bit prescaler TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator TMR2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) module SPI™ mode, I2C™ mode with address mask capability Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module: Supports RS-485, RS-232 and LIN compatibility Auto-Baud Detect Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU) Analog Features: 10-bit 14 channel Analog-to-Digital (A/D) Converter 2 Analog Comparator modules with: Programmable on-chip Voltage Reference (CVREF) module (% of VDD) Fixed 0.6 Vref Comparator inputs and outputs externally accessible SR Latch mode
Datasheet
Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 44 pin package.The PIC16F884 features 256 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 14 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator: Factory calibrated to ±1% Software selectable frequency range of 8 MHz to 32 kHz Software tunable Two-Speed Start-Up mode Fail-safe clock monitoring for critical applications Clock mode switching during operation for low-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell: 100,000 erase/write cycle enhanced Flash program memory, typical 1,000,000 erase/write cycle data EEPROM memory, typical Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features: 1 input only pin 36 I/O High sink/source current 25 mA Interrupt-on-pin change option Timers: TMR0: 8-bit timer/counter with 8-bit prescaler TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator TMR2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) module SPI™ mode, I2C™ mode with address mask capability Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module: Supports RS-485, RS-232 and LIN compatibility Auto-Baud Detect Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU) Analog Features: 10-bit 14 channel Analog-to-Digital (A/D) Converter 2 Analog Comparator modules with: Programmable on-chip Voltage Reference (CVREF) module (% of VDD) Fixed 0.6 Vref Comparator inputs and outputs externally accessible SR Latch mode
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC16F884 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 44 pin package.The PIC16F884 features 256 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 14 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications. Additional Features Special Microcontroller Features: Precision Internal Oscillator: Factory calibrated to ±1% Software selectable frequency range of 8 MHz to 32 kHz Software tunable Two-Speed Start-Up mode Fail-safe clock monitoring for critical applications Clock mode switching during operation for low-power operation Power-Saving Sleep mode Power-on Reset (POR) Selectable Brown-out Reset (BOR) voltage Extended Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation In-Circuit Serial Programming™ (ICSP™) via two pins In-Circuit Debug (ICD) via two pins High-endurance Flash/EEPROM cell: 100,000 erase/write cycle enhanced Flash program memory, typical 1,000,000 erase/write cycle data EEPROM memory, typical Data EEPROM retention > 40 years Self-reprogrammable under software control Programmable code protection Peripheral Features: Device Features: 1 input only pin 36 I/O High sink/source current 25 mA Interrupt-on-pin change option Timers: TMR0: 8-bit timer/counter with 8-bit prescaler TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator TMR2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler Capture/Compare/PWM (CCP) module Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering Master Synchronous Serial Port (MSSP) module SPI™ mode, I2C™ mode with address mask capability Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module: Supports RS-485, RS-232 and LIN compatibility Auto-Baud Detect Auto-wake-up on Start bit Ultra Low-Power Wake-up (ULPWU) Analog Features: 10-bit 14 channel Analog-to-Digital (A/D) Converter 2 Analog Comparator modules with: Programmable on-chip Voltage Reference (CVREF) module (% of VDD) Fixed 0.6 Vref Comparator inputs and outputs externally accessible SR Latch mode

This powerful yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into a 44 pin package.The PIC16F884 features 256 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 14 channels of 10-bit Analog-to-Digital (A/D) converter, 1 capture/compare/PWM and 1 Enhanced capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and an Enhanced Universal Asynchronous Receiver Transmitter (EUSART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances or consumer applications.

Additional Features

    Special Microcontroller Features:
    • Precision Internal Oscillator:
      • Factory calibrated to ±1%
      • Software selectable frequency range of 8 MHz to 32 kHz
      • Software tunable
      • Two-Speed Start-Up mode
      • Fail-safe clock monitoring for critical applications
      • Clock mode switching during operation for low-power operation
    • Power-Saving Sleep mode
    • Power-on Reset (POR)
    • Selectable Brown-out Reset (BOR) voltage
    • Extended Watchdog Timer (WDT) with its own on-chip RC oscillator for reliable operation
    • In-Circuit Serial Programming™ (ICSP™) via two pins
    • In-Circuit Debug (ICD) via two pins
    • High-endurance Flash/EEPROM cell:
      • 100,000 erase/write cycle enhanced Flash program memory, typical
      • 1,000,000 erase/write cycle data EEPROM memory, typical
      • Data EEPROM retention > 40 years
    • Self-reprogrammable under software control
    • Programmable code protection
    • Peripheral Features:
      • Device Features:
        • 1 input only pin
        • 36 I/O
        • High sink/source current 25 mA
        • Interrupt-on-pin change option
    • Timers:
      • TMR0: 8-bit timer/counter with 8-bit prescaler
      • TMR1 enhanced: 16-bit timer/counter with prescaler, External Gate Input mode and dedicated low-power 32 kHz oscillator
      • TMR2: 8-bit timer/counter with 8-bit period register, prescaler and postscaler
    • Capture/Compare/PWM (CCP) module
    • Enhanced Capture/Compare/PWM (ECCP) module with auto-shutdown and PWM steering
    • Master Synchronous Serial Port (MSSP) module SPI™ mode, I2C™ mode with address mask capability
    • Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module:
      • Supports RS-485, RS-232 and LIN compatibility
      • Auto-Baud Detect
      • Auto-wake-up on Start bit
    • Ultra Low-Power Wake-up (ULPWU)
    Analog Features:
    • 10-bit 14 channel Analog-to-Digital (A/D) Converter
    • 2 Analog Comparator modules with:
      • Programmable on-chip Voltage Reference (CVREF) module (% of VDD)
      • Fixed 0.6 Vref
      • Comparator inputs and outputs externally accessible
      • SR Latch mode
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F884
Bits Other; 10-bit
Number 14
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details