Microchip Technology, Inc. Microcontrollers PIC16F884-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F884-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 4 KB of Flash memory and 256 bytes of SRAM, along with 256 bytes of EEPROM. The device supports 35 I/O pins with individual direction control and offers a range of integrated peripherals, including a 10-bit A/D converter with up to 14 channels, multiple timers, and an enhanced USART module for serial communication. This microcontroller operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with a typical standby current of 50 nA at 2.0V. It features a precision internal oscillator, programmable code protection, and various reset options, including power-on reset and brown-out reset. The PIC16F884-I/P is suitable for applications requiring reliable performance in industrial and extended temperature ranges, making it a versatile choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16F884-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 4 KB of Flash memory and 256 bytes of SRAM, along with 256 bytes of EEPROM. The device supports 35 I/O pins with individual direction control and offers a range of integrated peripherals, including a 10-bit A/D converter with up to 14 channels, multiple timers, and an enhanced USART module for serial communication. This microcontroller operates within a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with a typical standby current of 50 nA at 2.0V. It features a precision internal oscillator, programmable code protection, and various reset options, including power-on reset and brown-out reset. The PIC16F884-I/P is suitable for applications requiring reliable performance in industrial and extended temperature ranges, making it a versatile choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F884-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F884-I/P-ND
Microcontrollers PIC16F884-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - 399436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
399436
Microcontrollers 399436
Microcontroller,PIC1 6F884-I/P 20MHz

Microcontroller,PIC16F884-I/P 20MHz

Supplier's Site
Microcontrollers - 8766720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766720
Microcontrollers 8766720
Microcontroller,PIC1 6F884-I/P 20MHz

Microcontroller,PIC16F884-I/P 20MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F884-I/P - 1238053-PIC16F884-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F884-I/P
1238053-PIC16F884-I/P
Embedded - Embedded - Microcontrollers - PIC16F884-I/P 1238053-PIC16F884-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1238053-PIC16F884-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F884 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): PIC16F884-I/PT; PIC16F884T-I/ML; PIC16F884-I/ML; CY7C60123-PXC; CY7C63413C-PXC; CY7C63413-PC; Introduction Date: June 06, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238053-PIC16F884-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F884
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): PIC16F884-I/PT; PIC16F884T-I/ML; PIC16F884-I/ML; CY7C60123-PXC; CY7C63413C-PXC; CY7C63413-PC;
Introduction Date: June 06, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F884-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F884-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F884-I/P
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F884-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F884-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F884-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F884-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F884-I/P
8-bit Microcontrollers - MCU PIC16F884-I/P
8-bit Microcontrollers - MCU 7KB Flash 256 RAM 36 I/O

8-bit Microcontrollers - MCU 7KB Flash 256 RAM 36 I/O

Buy Now Datasheet
Microcontrollers - PIC16F884-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F884-I/P
Microcontrollers PIC16F884-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F884-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F884-I/P
Embedded - Microcontrollers PIC16F884-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F884-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F884-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F884-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F884-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F884-I/P
Microcontrollers PIC16F884-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F884-I/P-ND 399436 1238053-PIC16F884-I/P 685-PIC16F884-I/P PIC16F884-I/P PIC16F884-I/P PIC16F884-I/P PIC16F884-I/P PIC16F884-I/P
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F884-I/P 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 14x10b
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details