Microchip Technology, Inc. Microcontrollers PIC16F882-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F882-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F882-I/ML-ND
Microcontrollers PIC16F882-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F882-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F882-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F882-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28QFN Product overview: PIC16F882-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F882-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F882-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F882-I/ML
Microcontrollers PIC16F882-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F882-I/ML
8-bit Microcontrollers - MCU PIC16F882-I/ML
8-bit Microcontrollers - MCU 3.5KB Enh FLSH 128 RAM

8-bit Microcontrollers - MCU 3.5KB Enh FLSH 128 RAM

Buy Now Datasheet
Microcontrollers - PIC16F882-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F882-I/ML
Microcontrollers PIC16F882-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F882-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F882-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F882-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip - 27M0494 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip
27M0494
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip 27M0494
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip - 95W8381 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip
95W8381
Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip 95W8381
MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F882-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F882-I/ML
Embedded - Microcontrollers PIC16F882-I/ML
IC MCU 8BIT 3.5KB FLASH 28QFN

IC MCU 8BIT 3.5KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F882-I/ML-ND 685-PIC16F882-I/ML PIC16F882-I/ML PIC16F882-I/ML PIC16F882-I/ML PIC16F882-I/ML 27M0494 95W8381 PIC16F882-I/ML
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b
RAM 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details