MCU 8-Bit 7K Flash nanoWatt SOIC18W
MCU 8-Bit 7K Flash nanoWatt SOIC18W
MCU 8-Bit 7K Flash nanoWatt SOIC18W
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F88-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F88-E/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC
IC MCU 8BIT 7KB FLASH 18SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 18SOIC
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8250957 | 8250957P | PIC16F88-E/SO-ND | 685-PIC16F88-E/SO | PIC16F88-E/SO | PIC16F88-E/SO | 92C4723 | PIC16F88-E/SO | PIC16F88-E/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| ROM | 7.17 KB | 7 KB | 0.2560 KB | ||||||
| Package Type | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" | Other; Tube | SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) | SOIC; Other; SOIC | Other; 18-SOIC (0.295\", 7.50mm Width) | ||
| Pin Count | 18 | 18 | 18 | 18 | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |