Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F87T-I/SO PIC16F87T-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 042169-PIC16F87T-I/S O Packaging: Reel - TR Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87-I/P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 042169-PIC16F87T-I/S O Packaging: Reel - TR Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87-I/P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F87T-I/SO - 042169-PIC16F87T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F87T-I/SO
042169-PIC16F87T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F87T-I/SO 042169-PIC16F87T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 042169-PIC16F87T-I/S O Packaging: Reel - TR Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87-I/P; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042169-PIC16F87T-I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87-I/P;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F87T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F87T-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F87T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F87T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F87T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F87T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 150-PIC16F87T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC16F87T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F87T-I/SOCT-ND
Microcontrollers 150-PIC16F87T-I/SOCT-ND
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Buy Now Datasheet
Microcontrollers - 150-PIC16F87T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
150-PIC16F87T-I/SOTR-ND
Microcontrollers 150-PIC16F87T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F87T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F87T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F87T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F87T-I/SO
Microcontrollers PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet
IC MCU 8BIT 7KB FLASH 18SOIC - 536-PIC16F87T-I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 18SOIC
536-PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC 536-PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 92C4618 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
92C4618
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 92C4618
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16F87T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F87T-I/SO
Microcontrollers PIC16F87T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F87T-I/SO
8-bit Microcontrollers - MCU PIC16F87T-I/SO
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F87T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F87T-I/SO
Embedded - Microcontrollers PIC16F87T-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 042169-PIC16F87T-I/SO 685-PIC16F87T-I/SO 150-PIC16F87T-I/SODKR-ND PIC16F87T-I/SO PIC16F87T-I/SO 536-PIC16F87T-I/SO 92C4618 PIC16F87T-I/SO PIC16F87T-I/SO PIC16F87T-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F87T-I/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 7KB FLASH 18SOIC Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB 0.3680 KB
ROM 256 KB 0.2560 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers