PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
IC MCU 8BIT 14KB FLASH 44MQFP Product overview: PIC16F877T-04E/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877T-04E/P
IC MCU 8BIT 14KB FLASH 44MQFP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)
IC MCU 8BIT 14KB FLASH 44MQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F877T-04E/PQ-ND | 685-PIC16F877T-04E/PQ | PIC16F877T-04E/PQ | PIC16F877T-04E/PQ | PIC16F877T-04E/PQ |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.3680 KB | 0.3680 KB | 0.3680 KB | 368 KB | |
| ROM | 14 KB |