Microchip Technology, Inc. 8-bit 8BIT 14KB Embedded Microcontroller MCU PIC16F877A-I/ML

Description
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F877A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F877A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/ML can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC16F87XA microcontroller is an 8-bit device operating at a maximum speed of 20 MHz. It features a program memory size of 14 KB and 368 bytes of RAM. The microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes a brown-out reset feature. It is equipped with two analog comparators and a programmable on-chip voltage reference. This microcontroller offers a variety of special features, including 100,000 erase/write cycles for enhanced Flash program memory and 1,000,000 cycles for data EEPROM memory, with a retention period exceeding 40 years. It supports In-Circuit Serial Programming (ICSP) and has a watchdog timer for reliable operation. The device operates within a voltage range of 2.0V to 5.5V and is available in a 44-pin QFN package. Engineers looking for a low-power, versatile microcontroller with robust memory and peripheral features may find this product suitable for their applications.

Datasheet Summary
Powered by GS/AI

The Microchip PIC16F87XA microcontroller is an 8-bit device operating at a maximum speed of 20 MHz. It features a program memory size of 14 KB and 368 bytes of RAM. The microcontroller supports up to 8 channels of 10-bit analog-to-digital conversion and includes a brown-out reset feature. It is equipped with two analog comparators and a programmable on-chip voltage reference. This microcontroller offers a variety of special features, including 100,000 erase/write cycles for enhanced Flash program memory and 1,000,000 cycles for data EEPROM memory, with a retention period exceeding 40 years. It supports In-Circuit Serial Programming (ICSP) and has a watchdog timer for reliable operation. The device operates within a voltage range of 2.0V to 5.5V and is available in a 44-pin QFN package. Engineers looking for a low-power, versatile microcontroller with robust memory and peripheral features may find this product suitable for their applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877A-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877A-I/ML
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F877A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F877A-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F877A-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877A-I/ML-ND
Microcontrollers PIC16F877A-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F877A-I/ML - 792003-PIC16F877A-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F877A-I/ML
792003-PIC16F877A-I/ML
Embedded - Embedded - Microcontrollers - PIC16F877A-I/ML 792003-PIC16F877A-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 792003-PIC16F877A-I/ ML Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F877 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC16F877A-I/PG; PIC16F877A-I/LG; PIC16F877AT-I/LG; PIC16F877AT-I/L; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792003-PIC16F877A-I/ML
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F877
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC16F877A-I/PG; PIC16F877A-I/LG; PIC16F877AT-I/LG; PIC16F877AT-I/L;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877A-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877A-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877A-I/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC16F877A-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877A-I/ML
Microcontrollers PIC16F877A-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-44; Product Range Microchip - 29H9661 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-44; Product Range Microchip
29H9661
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-44; Product Range Microchip 29H9661
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F877A-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877A-I/ML
Embedded - Microcontrollers PIC16F877A-I/ML
IC MCU 8BIT 14KB FLASH 44QFN

IC MCU 8BIT 14KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877A-I/ML
8-bit Microcontrollers - MCU PIC16F877A-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O - 536-PIC16F877A-I/ML - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
536-PIC16F877A-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O 536-PIC16F877A-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F877A-I/ML PIC16F877A-I/ML-ND 792003-PIC16F877A-I/ML PIC16F877A-I/ML PIC16F877A-I/ML 29H9661 PIC16F877A-I/ML PIC16F877A-I/ML 536-PIC16F877A-I/ML
Product Name 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F877A-I/ML Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-44; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.3680 KB 0.3680 KB 14 KB 368 KB 0.3680 KB 0.3680 KB 0.3680 KB
ROM 0.2560 KB 14 KB 256 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details