Microchip Technology, Inc. Microcontrollers PIC16F877A-I/L

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F877A-I/L-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877A-I/L-ND
Microcontrollers PIC16F877A-I/L-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877A-I/L
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877A-I/L
IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16F877A-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16F877A-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-I/L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 4671684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671684
Microcontrollers 4671684
Microcontroller,PIC1 6F877A-I/L 20MHz

Microcontroller,PIC16F877A-I/L 20MHz

Supplier's Site
Microcontrollers - 4671684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671684P
Microcontrollers 4671684P
Microcontroller,PIC1 6F877A-I/L 20MHz

Microcontroller,PIC16F877A-I/L 20MHz

Supplier's Site
Microcontrollers - 1449157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449157
Microcontrollers 1449157
Microcontroller,PIC1 6F877A-I/L 20MHz

Microcontroller,PIC16F877A-I/L 20MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F877A-I/L - 792002-PIC16F877A-I/L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F877A-I/L
792002-PIC16F877A-I/L
Embedded - Embedded - Microcontrollers - PIC16F877A-I/L 792002-PIC16F877A-I/L
Manufacturer: Microchip Technology Win Source Part Number: 792002-PIC16F877A-I/ L Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-LCC (J-Lead) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F877 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): PIC16F877AT-I/L; PIC16F877A-I/MLG; PIC16F877AT-I/MLG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792002-PIC16F877A-I/L
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F877
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): PIC16F877AT-I/L; PIC16F877A-I/MLG; PIC16F877AT-I/MLG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F877A-I/L - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F877A-I/L
Microcontrollers PIC16F877A-I/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877A-I/L
8-bit Microcontrollers - MCU PIC16F877A-I/L
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877A-I/L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877A-I/L
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877A-I/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site
Microcontrollers - PIC16F877A-I/L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877A-I/L
Microcontrollers PIC16F877A-I/L
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip - 89C2872 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip
89C2872
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip 89C2872
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14.3KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:PLCC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14.3KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:PLCC RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F877A-I/L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877A-I/L
Embedded - Microcontrollers PIC16F877A-I/L
IC MCU 8BIT 14KB FLASH 44PLCC

IC MCU 8BIT 14KB FLASH 44PLCC

Supplier's Site Datasheet
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O - 70045630 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O
70045630
44 PIN, 7 KB FLASH, 368 RAM, 33 I/O 70045630
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F877A-I/L-ND 685-PIC16F877A-I/L 4671684 4671684P 792002-PIC16F877A-I/L PIC16F877A-I/L PIC16F877A-I/L PIC16F877A-I/L PIC16F877A-I/L 89C2872 PIC16F877A-I/L 70045630
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F877A-I/L Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip Embedded - Microcontrollers 44 PIN, 7 KB FLASH, 368 RAM, 33 I/O
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b 8 Bit; 16 Bit
RAM 0.3680 KB 0.3680 KB 14 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB 0.3680 KB
ROM 14 KB 0.2560 KB 14.3 KB 14 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - C164SM4RFCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details