The PIC16F877A-E/ML is an 8-bit microcontroller featuring 14 KB of Flash program memory and 368 bytes of RAM. It supports up to 8 channels of 10-bit Analog-to-Digital Conversion (ADC) and includes two analog comparators with a programmable voltage reference. The device operates within a voltage range of 2.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. This microcontroller is equipped with a high-performance RISC CPU that executes single-cycle instructions, achieving an operating speed of up to 20 MHz. It features multiple timers, including an 8-bit timer and a 16-bit timer, as well as Capture, Compare, and PWM modules for versatile timing and control applications. The device also supports In-Circuit Serial Programming (ICSP) and has a built-in Watchdog Timer (WDT) for enhanced reliability. The PIC16F877A-E/ML is available in various package types, including 28-pin and 44-pin configurations, making it adaptable for different design requirements. Its robust features and flexibility make it a suitable choice for a wide range of embedded applications.
Manufacturer: Microchip Technology
Win Source Part Number: 792000-PIC16F877A-E/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F877
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC16F877A-E/LG; PIC16F877A-E/L; PIC16F877A-E/PG; PIC16F877A-E/P;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 14KB FLASH 44QFN Product overview: PIC16F877A-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877A-E/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
IC MCU 8BIT 14KB FLASH 44QFN
IC MCU 8BIT 14KB FLASH 44QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792000-PIC16F877A-E/ML | 685-PIC16F877A-E/ML | PIC16F877A-E/ML-ND | PIC16F877A-E/ML | PIC16F877A-E/ML | PIC16F877A-E/ML | PIC16F877A-E/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F877A-E/ML | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 14 KB | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM | 256 KB | 0.2560 KB | 14 KB | ||||
| ROM Type | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH |