Microchip Technology, Inc. Microcontrollers PIC16F877-20/PQ

Description
Microcontroller,PIC1 6F877-20/PQ 20MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F877-20/PQ 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671656
Microcontrollers 4671656
Microcontroller,PIC1 6F877-20/PQ 20MHz

Microcontroller,PIC16F877-20/PQ 20MHz

Supplier's Site
Microcontrollers - 4671656P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671656P
Microcontrollers 4671656P
Microcontroller,PIC1 6F877-20/PQ 20MHz

Microcontroller,PIC16F877-20/PQ 20MHz

Supplier's Site
Microcontrollers - 1654890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654890
Microcontrollers 1654890
Microcontroller,PIC1 6F877-20/PQ 20MHz

Microcontroller,PIC16F877-20/PQ 20MHz

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F877-20/PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877-20/PQ
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877-20/PQ
IC MCU 8BIT 14KB FLASH 44MQFP Product overview: PIC16F877-20/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20/PQ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 44MQFP Product overview: PIC16F877-20/PQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20/PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F877-20/PQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877-20/PQ-ND
Microcontrollers PIC16F877-20/PQ-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877-20/PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877-20/PQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877-20/PQ
IC MCU 8BIT 14KB FLASH 44MQFP

IC MCU 8BIT 14KB FLASH 44MQFP

Supplier's Site
Microcontrollers - PIC16F877-20/PQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F877-20/PQ
Microcontrollers PIC16F877-20/PQ
IC MCU 8BIT 14KB FLASH 44MQFP

IC MCU 8BIT 14KB FLASH 44MQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877-20/PQ
8-bit Microcontrollers - MCU PIC16F877-20/PQ
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F877-20/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877-20/PQ
Embedded - Microcontrollers PIC16F877-20/PQ
IC MCU 8BIT 14KB FLASH 44MQFP

IC MCU 8BIT 14KB FLASH 44MQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F877-20/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877-20/PQ
Microcontrollers PIC16F877-20/PQ
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Mqfp-44; Product Range Microchip - 23C5100 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Mqfp-44; Product Range Microchip
23C5100
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Mqfp-44; Product Range Microchip 23C5100
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:MQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, MQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:MQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671656 4671656P 685-PIC16F877-20/PQ PIC16F877-20/PQ-ND PIC16F877-20/PQ PIC16F877-20/PQ PIC16F877-20/PQ PIC16F877-20/PQ PIC16F877-20/PQ 23C5100
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Mqfp-44; Product Range Microchip
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Package Type QFP; Other; Mqfp QFP; Other; MQFP Other; Tray QFP; Other; 44-QFP Other; 44-QFP QFP; Other; 44-QFP QFP; Other; 44-QFP Other; MQFP
Pin Count 44 44 44 44 44
ROM 14 KB 0.2560 KB 14 KB
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910A/BZC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7725AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details