Microchip Technology, Inc. Microcontrollers PIC16F877-20/P

Description
Microcontroller,PIC1 6F877-20/P 20MHz
Request a Quote
Description
Microcontroller,PIC1 6F877-20/P 20MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F877-20/P is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, drawing less than 0.6 mA at 3V and 4 MHz, and has a wide operating voltage range of 2.0V to 5.5V. This microcontroller includes multiple peripheral features such as three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. It also supports various communication protocols, including SPI and I²C, and has an in-circuit serial programming capability. The PIC16F877-20/P is suitable for a range of applications due to its interrupt capability, power-saving modes, and robust design, making it a versatile choice for embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16F877-20/P is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, drawing less than 0.6 mA at 3V and 4 MHz, and has a wide operating voltage range of 2.0V to 5.5V. This microcontroller includes multiple peripheral features such as three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. It also supports various communication protocols, including SPI and I²C, and has an in-circuit serial programming capability. The PIC16F877-20/P is suitable for a range of applications due to its interrupt capability, power-saving modes, and robust design, making it a versatile choice for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671640
Microcontrollers 4671640
Microcontroller,PIC1 6F877-20/P 20MHz

Microcontroller,PIC16F877-20/P 20MHz

Supplier's Site
Microcontrollers - 4671640P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671640P
Microcontrollers 4671640P
Microcontroller,PIC1 6F877-20/P 20MHz

Microcontroller,PIC16F877-20/P 20MHz

Supplier's Site
Microcontrollers - 1654810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654810
Microcontrollers 1654810
Microcontroller,PIC1 6F877-20/P 20MHz

Microcontroller,PIC16F877-20/P 20MHz

Supplier's Site
Microcontrollers - PIC16F877-20/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F877-20/P-ND
Microcontrollers PIC16F877-20/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F877-20/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F877-20/P
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F877-20/P
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F877-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F877-20/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-20/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F877-20/P
8-bit Microcontrollers - MCU PIC16F877-20/P
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F877-20/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F877-20/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F877-20/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F877-20/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F877-20/P
Microcontrollers PIC16F877-20/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-PDIP

Buy Now Datasheet
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O - 70045623 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O
70045623
40 PIN, 7 KB FLASH, 368 RAM, 33 I/O 70045623
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Embedded - Microcontrollers - PIC16F877-20/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F877-20/P
Embedded - Microcontrollers PIC16F877-20/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 69K7639 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
69K7639
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 69K7639
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F877-20/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F877-20/P
Microcontrollers PIC16F877-20/P
IC MCU 8BIT 14KB FLASH 40DIP

IC MCU 8BIT 14KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671640 4671640P PIC16F877-20/P-ND 685-PIC16F877-20/P PIC16F877-20/P PIC16F877-20/P PIC16F877-20/P 70045623 PIC16F877-20/P 69K7639 PIC16F877-20/P
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 40 PIN, 7 KB FLASH, 368 RAM, 33 I/O Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP; Other; "40-DIP (0.600"", 15.24mm)" Other; Tube CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) PDIP CDIP; Other; DIP CDIP; Other; 40-DIP (0.600", 15.24mm)
Pin Count 40 40 40
ROM 14 KB 14 KB 0.2560 KB
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CILMCAKNUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details