The PIC16F877-04I/P is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is pinout compatible with the PIC16C73B/74B/76/77 series and includes a variety of peripheral features such as three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. The microcontroller offers extensive interrupt capabilities with up to 14 sources and includes a hardware stack with eight levels. It supports multiple addressing modes and features power management options like a power-on reset, watchdog timer, and a low-power sleep mode. The device operates over a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, making it suitable for battery-operated applications. In-circuit serial programming and debugging are facilitated through two dedicated pins, enhancing development efficiency. The PIC16F877-04I/P is available in various package types, including PDIP, making it versatile for different design requirements.
Manufacturer: Microchip Technology
Win Source Part Number: 1238047-PIC16F877-04
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16F877-04I/PT; PIC16F877-04I/PG; PIC16F877-04I/P; PIC16F877T-04I/L;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 40-PDIP
IC MCU 8BIT 14KB FLASH 40DIP Product overview: PIC16F877-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-04I/P can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 40-PDIP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
MCU, 8BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; Embedded RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 40DIP
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl
IC MCU 8BIT 14KB FLASH 40DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238047-PIC16F877-04I/P | PIC16F877-04I/P-ND | 685-PIC16F877-04I/P | PIC16F877-04I/P | PIC16F877-04I/P | 61K3464 | 59M1078 | PIC16F877-04I/P | 70046982 | PIC16F877-04I/P |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F877-04I/P | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip | Mcu, 8Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | 40 PIN, 7 KB FLASH, 368 RAM, 33 I/O, PDIP | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 20 MHz | 4 MHz | |||
| Bits | Other; A/D 8x10b | 8 Bit; 16 Bit | ||||||||
| RAM | 0.3680 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 0.3680 KB | 368 KB | |||
| ROM | 14 KB | 0.2560 KB |