PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 14KB FLASH 44PLCC Product overview: PIC16F877-04I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F877-04I/L can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 813403-PIC16F877-04I
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supplier Device Package: 44-PLCC (16.59x16.59)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LCC (J-Lead)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Part Number Series: PIC16F877
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, PLCC-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:44Pins; MCU Case Style:LCC; ADC Channels:8RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 44PLCC
IC MCU 8BIT 14KB FLASH 44PLCC
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 44-PLCC (16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F877-04I/L-ND | 685-PIC16F877-04I/L | 813403-PIC16F877-04I/L | PIC16F877-04I/L | 80K6050 | PIC16F877-04I/L | PIC16F877-04I/L | PIC16F877-04I/L |
| Product Name | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F877-04I/L | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Plcc-44; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 0.3680 KB | 0.3680 KB | 14 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM | 14 KB | 0.2560 KB | 256 KB |