The PIC16F876AT-I/ML is an 8-bit microcontroller from the PIC® 16F series, designed for embedded applications. It operates at a maximum speed of 20 MHz and features 14KB of FLASH program memory, 256 bytes of EEPROM, and 368 bytes of RAM. The device supports multiple connectivity options, including I2C, SPI, and UART/USART, making it versatile for various communication needs. It includes a 10-bit, 5-channel Analog-to-Digital Converter (ADC) and several peripheral features such as Brown-out Reset (BOR), Watchdog Timer (WDT), and Pulse Width Modulation (PWM). The microcontroller operates within a supply voltage range of 4V to 5.5V and is suitable for commercial and industrial temperature ranges from -40°C to 85°C. The package type is a 28-QFN with an exposed pad, facilitating surface mount technology (SMT) applications. This microcontroller is ideal for projects requiring reliable performance in low-power environments, with a typical data retention of over 40 years for EEPROM. Its self-reprogrammable capability under software control and In-Circuit Serial Programming (ICSP) support enhance its usability in development and production settings.
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F876AT-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876AT-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Win Source Part Number: 1085009-PIC16F876AT-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F876AT-I/MLPIC1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F876AT-I/ML-NDR
Base Product Number: PIC16F876
IC MCU 8BIT 14KB FLASH 28QFN
IC MCU 8BIT 14KB FLASH 28QFN
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F876AT-I/ML | PIC16F876AT-I/ML-ND | 1085009-PIC16F876AT-I/ML | PIC16F876AT-I/ML | PIC16F876AT-I/ML | PIC16F876AT-I/ML | PIC16F876AT-I/ML |
| Product Name | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.3680 KB | 0.3680 KB | 14 KB | 368 KB | 0.3680 KB | ||
| ROM | 0.2560 KB | 14 KB | 256 KB | ||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH |