MCU 8-Bit PIC16 14KB Flash SSOP28
MCU 8-Bit PIC16 14KB Flash SSOP28
MCU 8-Bit PIC16 14KB Flash SSOP28
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16F876A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876A-I/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 755635-PIC16F876A-I/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F876
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXIT; CY7C60113-PVXC; CY7C60323-PVXCT;
Introduction Date: November 19, 2001
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
IC MCU 8BIT 14KB FLASH 28SSOP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14.3KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 28SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8231148 | 8231148P | 685-PIC16F876A-I/SS | PIC16F876A-I/SS-ND | 755635-PIC16F876A-I/SS | PIC16F876A-I/SS | PIC16F876A-I/SS | 96K3890 | PIC16F876A-I/SS | PIC16F876A-I/SS | PIC16F876A-I/SS |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F876A-I/SS | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| ROM | 14 KB | 0.2560 KB | 14 KB | 256 KB | |||||||
| Package Type | SOP; SSOP; Other; Ssop | SOP; SSOP; Other; SSOP | Other; Tube | SSOP; Other; "28-SSOP (0.209"", 5.30mm Width)" | SSOP | SOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; SSOP | SOP; SSOP; Other; 28-SSOP (0.209\", 5.30mm Width) | SSOP; Other; 28-SSOP (0.209", 5.30mm Width) | ||
| Pin Count | 28 | 28 | 28 | 28 | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz |