Microchip Technology, Inc. Microcontrollers PIC16F876A-I/SO

Description
Microcontroller,PIC1 6F876A-I/SO 20MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F876A-I/SO 20MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671612 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671612
Microcontrollers 4671612
Microcontroller,PIC1 6F876A-I/SO 20MHz

Microcontroller,PIC16F876A-I/SO 20MHz

Supplier's Site
Microcontrollers - 4671612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671612P
Microcontrollers 4671612P
Microcontroller,PIC1 6F876A-I/SO 20MHz

Microcontroller,PIC16F876A-I/SO 20MHz

Supplier's Site
Microcontrollers - 1654753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654753
Microcontrollers 1654753
Microcontroller,PIC1 6F876A-I/SO 20MHz

Microcontroller,PIC16F876A-I/SO 20MHz

Supplier's Site
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F876A-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F876A-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F876A-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F876A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876A-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F876A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876A-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F876A-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F876A-I/SO-ND
Microcontrollers PIC16F876A-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F876A-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F876A-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F876A-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F876A-I/SO
8-bit Microcontrollers - MCU PIC16F876A-I/SO
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F876A-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F876A-I/SO
Embedded - Microcontrollers PIC16F876A-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O - 70045617 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O
70045617
28 PIN, 7 KB FLASH, 368 RAM, 22 I/O 70045617
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F876A-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F876A-I/SO
Microcontrollers PIC16F876A-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 89C2870 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
89C2870
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 89C2870
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F876A-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F876A-I/SO
Microcontrollers PIC16F876A-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Allied Electronics, Inc. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671612 4671612P 685-PIC16F876A-I/SO PIC16F876A-I/SO-ND PIC16F876A-I/SO PIC16F876A-I/SO PIC16F876A-I/SO 70045617 PIC16F876A-I/SO 89C2870 PIC16F876A-I/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers 28 PIN, 7 KB FLASH, 368 RAM, 22 I/O Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
ROM 14.3 KB 14 KB 0.2560 KB 14 KB
Package Type SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" Other; 28-SOIC (0.295\", 7.50mm Width) SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; SOIC SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Pin Count 28 28 28 28
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details