Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F876-04I/SP PIC16F876-04I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238044-PIC16F876-04 I/SP Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F876 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F876-04I/SOG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238044-PIC16F876-04 I/SP Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F876 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F876-04I/SOG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F876-04I/SP - 1238044-PIC16F876-04I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F876-04I/SP
1238044-PIC16F876-04I/SP
Embedded - Embedded - Microcontrollers - PIC16F876-04I/SP 1238044-PIC16F876-04I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238044-PIC16F876-04 I/SP Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 368 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F876 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F876-04I/SOG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238044-PIC16F876-04I/SP
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 368 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F876
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F876-04I/SOG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F876-04I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F876-04I/SP-ND
Microcontrollers PIC16F876-04I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F876-04I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F876-04I/SP
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F876-04I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F876-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876-04I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F876-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F876-04I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8250953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8250953P
Microcontrollers 8250953P
MCU 8-Bit 14K Flash 5V SPDIP28

MCU 8-Bit 14K Flash 5V SPDIP28

Supplier's Site
Microcontrollers - 8250953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8250953
Microcontrollers 8250953
MCU 8-Bit 14K Flash 5V SPDIP28

MCU 8-Bit 14K Flash 5V SPDIP28

Supplier's Site
Microcontrollers - 1651942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1651942
Microcontrollers 1651942
MCU 8-Bit 14K Flash 5V SPDIP28

MCU 8-Bit 14K Flash 5V SPDIP28

Supplier's Site
Microcontrollers - PIC16F876-04I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F876-04I/SP
Microcontrollers PIC16F876-04I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F876-04I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F876-04I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F876-04I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F876-04I/SP
8-bit Microcontrollers - MCU PIC16F876-04I/SP
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F876-04I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F876-04I/SP
Embedded - Microcontrollers PIC16F876-04I/SP
IC MCU 8BIT 14KB FLASH 28SPDIP

IC MCU 8BIT 14KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16F876-04I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F876-04I/SP
Microcontrollers PIC16F876-04I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SPDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238044-PIC16F876-04I/SP PIC16F876-04I/SP-ND 685-PIC16F876-04I/SP 8250953P 8250953 PIC16F876-04I/SP PIC16F876-04I/SP PIC16F876-04I/SP PIC16F876-04I/SP PIC16F876-04I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC16F876-04I/SP Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 14 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB
ROM 256 KB 14 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C161PILFCABXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 3 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details