The PIC16F876-04E/SO is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, operating at less than 0.6 mA at 3V and 4 MHz, and includes a power-saving SLEEP mode. This microcontroller offers a variety of peripheral features, including multiple timers, a 10-bit multi-channel Analog-to-Digital Converter (ADC), and serial communication interfaces such as SPI and I²C. It also supports in-circuit serial programming and debugging, making it suitable for development and prototyping. The device operates over a wide voltage range of 2.0V to 5.5V and is available in a 28-pin SOIC package. The interrupt capability includes up to 14 sources, enhancing its versatility for various applications.
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O
IC MCU 8BIT 14KB FLASH 28SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) FLASH 28-SOIC
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F876-04E/SO | PIC16F876-04E/SO | PIC16F876-04E/SO |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 4 MHz | ||
| RAM | 0.3680 KB |