Microchip Technology, Inc. Embedded - Microcontrollers PIC16F874T-10E/PQ

Description
IC MCU 8BIT 7KB FLASH 44MQFP
Description
IC MCU 8BIT 7KB FLASH 44MQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F874T-10E/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 10 MHz and features 7KB of FLASH memory, which is organized as 4K x 14 bits. The microcontroller is housed in a 44-pin MQFP package, measuring 10x10 mm, making it suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple peripheral interfaces, making it versatile for different project requirements. The device is compatible with MPLAB IDE for development and debugging, providing engineers with a robust environment for programming and testing. Engineers considering the PIC16F874T-10E/PQ should evaluate its specifications against their project needs, particularly in terms of processing speed, memory requirements, and power supply options.

Datasheet Summary
Powered by GS/AI

The PIC16F874T-10E/PQ is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 10 MHz and features 7KB of FLASH memory, which is organized as 4K x 14 bits. The microcontroller is housed in a 44-pin MQFP package, measuring 10x10 mm, making it suitable for compact designs. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with various I/O capabilities and can handle multiple peripheral interfaces, making it versatile for different project requirements. The device is compatible with MPLAB IDE for development and debugging, providing engineers with a robust environment for programming and testing. Engineers considering the PIC16F874T-10E/PQ should evaluate its specifications against their project needs, particularly in terms of processing speed, memory requirements, and power supply options.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - PIC16F874T-10E/PQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F874T-10E/PQ
Embedded - Microcontrollers PIC16F874T-10E/PQ
IC MCU 8BIT 7KB FLASH 44MQFP

IC MCU 8BIT 7KB FLASH 44MQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F874T-10E/PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874T-10E/PQ
Microcontrollers PIC16F874T-10E/PQ
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 44-MQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F874T-10E/PQ PIC16F874T-10E/PQ
Product Name Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
RAM 0.1920 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C167SRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers