PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 7KB FLASH 44TQFP
8-bit Microcontrollers - MCU 20MHz 4K Flash
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F874AT-E/PT-ND | PIC16F874AT-E/PT | PIC16F874AT-E/PT | PIC16F874AT-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | |||
| RAM | 0.1920 KB | 0.1920 KB | ||
| ROM | 7 KB |