Microchip Technology, Inc. Newer Device Available PIC16F18875 PIC16F874A

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16C7X devices. The PIC16F874A features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 8 channels of 10-bit Analog-to-Digital (A/D) converter, 2 capture/compare/PWM functions, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F18875 Additional Features 128 Bytes EEPROM data memory, ICD, 25mA sink/source per I/O, Self Programming, Parallel Slave Port
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16C7X devices. The PIC16F874A features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 8 channels of 10-bit Analog-to-Digital (A/D) converter, 2 capture/compare/PWM functions, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F18875 Additional Features 128 Bytes EEPROM data memory, ICD, 25mA sink/source per I/O, Self Programming, Parallel Slave Port
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F874A is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 8K x 14 words of Flash program memory, 368 x 8 bytes of RAM, and 128 bytes of EEPROM data memory. The device supports up to 8 channels of 10-bit Analog-to-Digital conversion and includes two analog comparators, making it suitable for applications requiring precise analog measurements. This microcontroller offers a range of peripheral features, including multiple timers, capture/compare/PWM modules, and a synchronous serial port that can operate in SPI or I2C modes. It also supports In-Circuit Serial Programming (ICSP) and has a built-in Watchdog Timer for enhanced reliability. The device operates within a wide voltage range of 2.0V to 5.5V and is available in various package types, including 28-pin and 40/44-pin configurations. With its low power consumption and robust features, the PIC16F874A is well-suited for automotive, industrial, and consumer applications that require efficient processing and control capabilities.

Datasheet Summary
Powered by GS/AI

The PIC16F874A is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It includes 8K x 14 words of Flash program memory, 368 x 8 bytes of RAM, and 128 bytes of EEPROM data memory. The device supports up to 8 channels of 10-bit Analog-to-Digital conversion and includes two analog comparators, making it suitable for applications requiring precise analog measurements. This microcontroller offers a range of peripheral features, including multiple timers, capture/compare/PWM modules, and a synchronous serial port that can operate in SPI or I2C modes. It also supports In-Circuit Serial Programming (ICSP) and has a built-in Watchdog Timer for enhanced reliability. The device operates within a wide voltage range of 2.0V to 5.5V and is available in various package types, including 28-pin and 40/44-pin configurations. With its low power consumption and robust features, the PIC16F874A is well-suited for automotive, industrial, and consumer applications that require efficient processing and control capabilities.

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18875 - PIC16F874A - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18875
PIC16F874A
Newer Device Available PIC16F18875 PIC16F874A
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16C7X devices. The PIC16F874A features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 8 channels of 10-bit Analog-to-Digital (A/D) converter, 2 capture/compare/PWM functions, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications. Please consider this device PIC16F18875 Additional Features 128 Bytes EEPROM data memory, ICD, 25mA sink/source per I/O, Self Programming, Parallel Slave Port

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 40- or 44-pin package and is upwards compatible with the PIC16C5X, PIC12CXXX and PIC16C7X devices. The PIC16F874A features 128 bytes of EEPROM data memory, self programming, an ICD, 2 Comparators, 8 channels of 10-bit Analog-to-Digital (A/D) converter, 2 capture/compare/PWM functions, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and a Universal Asynchronous Receiver Transmitter (USART). All of these features make it ideal for more advanced level A/D applications in automotive, industrial, appliances and consumer applications.

Please consider this device PIC16F18875

Additional Features
128 Bytes EEPROM data memory, ICD, 25mA sink/source per I/O, Self Programming, Parallel Slave Port

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F874A
Product Name Newer Device Available PIC16F18875
Bits Other; 10-bit
Number 8
RAM 0.1920 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMB60288KNUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details