Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F874A-I/PT PIC16F874A-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 037599-PIC16F874A-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Family Name: PIC16F874 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F874A-I/PG; PIC16F874A-I/P; PIC16F874A-I/LG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037599-PIC16F874A-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Family Name: PIC16F874 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F874A-I/PG; PIC16F874A-I/P; PIC16F874A-I/LG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F874A-I/PT - 037599-PIC16F874A-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874A-I/PT
037599-PIC16F874A-I/PT
Embedded - Embedded - Microcontrollers - PIC16F874A-I/PT 037599-PIC16F874A-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 037599-PIC16F874A-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Family Name: PIC16F874 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F874A-I/PG; PIC16F874A-I/P; PIC16F874A-I/LG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037599-PIC16F874A-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Family Name: PIC16F874
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): PIC16F874A-I/PG; PIC16F874A-I/P; PIC16F874A-I/LG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F874A-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874A-I/PT-ND
Microcontrollers PIC16F874A-I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874A-I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874A-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874A-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874A-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874A-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400526
Microcontrollers 400526
Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Supplier's Site
Microcontrollers - 8766903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766903
Microcontrollers 8766903
Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Supplier's Site
Microcontrollers - 400526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400526P
Microcontrollers 400526P
Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Micro 16b, 7 KB Flash, PIC16F874A-I/PT

Supplier's Site
Microcontrollers - PIC16F874A-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F874A-I/PT
Microcontrollers PIC16F874A-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16F874A-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874A-I/PT
Microcontrollers PIC16F874A-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874A-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874A-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874A-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F874A-I/PT
8-bit Microcontrollers - MCU PIC16F874A-I/PT
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F874A-I/PT
Embedded - Microcontrollers PIC16F874A-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 89C2868 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
89C2868
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 89C2868
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037599-PIC16F874A-I/PT PIC16F874A-I/PT-ND 685-PIC16F874A-I/PT 400526 400526P PIC16F874A-I/PT PIC16F874A-I/PT PIC16F874A-I/PT PIC16F874A-I/PT PIC16F874A-I/PT 89C2868
Product Name Embedded - Embedded - Microcontrollers - PIC16F874A-I/PT Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM 128 KB 7 KB 0.1280 KB 7.2 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers