Microchip Technology, Inc. Microcontrollers PIC16F874A-E/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F874A-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874A-E/ML-ND
Microcontrollers PIC16F874A-E/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874A-E/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874A-E/ML
IC MCU 8BIT 7KB FLASH 44QFN Product overview: PIC16F874A-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874A-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44QFN Product overview: PIC16F874A-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874A-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F874A-E/ML - 791995-PIC16F874A-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874A-E/ML
791995-PIC16F874A-E/ML
Embedded - Embedded - Microcontrollers - PIC16F874A-E/ML 791995-PIC16F874A-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 791995-PIC16F874A-E/ ML Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC16F874 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC16F874A-E/P; PIC16F874A-E/L; PIC16F874A-E/PG; PIC16F874A-E/LG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791995-PIC16F874A-E/ML
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC16F874
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC16F874A-E/P; PIC16F874A-E/L; PIC16F874A-E/PG; PIC16F874A-E/LG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874A-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874A-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874A-E/ML
IC MCU 8BIT 7KB FLASH 44QFN

IC MCU 8BIT 7KB FLASH 44QFN

Supplier's Site
IC MCU 8BIT 7KB FLASH 44QFN - 536-PIC16F874A-E/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 7KB FLASH 44QFN
536-PIC16F874A-E/ML
IC MCU 8BIT 7KB FLASH 44QFN 536-PIC16F874A-E/ML
IC MCU 8BIT 7KB FLASH 44QFN

IC MCU 8BIT 7KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC16F874A-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874A-E/ML
Microcontrollers PIC16F874A-E/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F874A-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F874A-E/ML
Embedded - Microcontrollers PIC16F874A-E/ML
IC MCU 8BIT 7KB FLASH 44QFN

IC MCU 8BIT 7KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F874A-E/ML-ND 685-PIC16F874A-E/ML 791995-PIC16F874A-E/ML PIC16F874A-E/ML 536-PIC16F874A-E/ML PIC16F874A-E/ML PIC16F874A-E/ML
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F874A-E/ML Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 7KB FLASH 44QFN Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1920 KB 0.1920 KB 7 KB 192 KB 0.1920 KB 0.1920 KB
ROM 7 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161OLM3VHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers