Microchip Technology, Inc. Microcontrollers PIC16F874-20I/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F874-20I/PT is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 x 8 bytes of RAM, and 256 x 8 bytes of EEPROM data memory. The device includes a variety of peripheral features such as three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. This microcontroller offers multiple addressing modes, a deep hardware stack, and extensive interrupt capabilities with up to 14 sources. It operates within a voltage range of 2.0V to 5.5V and has low power consumption characteristics, making it suitable for battery-operated applications. The device also includes features like In-Circuit Serial Programming (ICSP), a watchdog timer, and power-saving modes. The PIC16F874-20I/PT is pinout compatible with several previous PIC16C models, facilitating easy upgrades or replacements in existing designs. Its robust feature set and flexibility make it a viable option for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F874-20I/PT is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 x 8 bytes of RAM, and 256 x 8 bytes of EEPROM data memory. The device includes a variety of peripheral features such as three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. This microcontroller offers multiple addressing modes, a deep hardware stack, and extensive interrupt capabilities with up to 14 sources. It operates within a voltage range of 2.0V to 5.5V and has low power consumption characteristics, making it suitable for battery-operated applications. The device also includes features like In-Circuit Serial Programming (ICSP), a watchdog timer, and power-saving modes. The PIC16F874-20I/PT is pinout compatible with several previous PIC16C models, facilitating easy upgrades or replacements in existing designs. Its robust feature set and flexibility make it a viable option for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F874-20I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874-20I/PT-ND
Microcontrollers PIC16F874-20I/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F874-20I/PT - 1238041-PIC16F874-20I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874-20I/PT
1238041-PIC16F874-20I/PT
Embedded - Embedded - Microcontrollers - PIC16F874-20I/PT 1238041-PIC16F874-20I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238041-PIC16F874-20 I/PT Series: PIC 16F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F874 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC16F874-20I/PG; PIC16F874-20I/P; PIC16F874-20I/LG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238041-PIC16F874-20I/PT
Series: PIC 16F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F874
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC16F874-20I/PG; PIC16F874-20I/P; PIC16F874-20I/LG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F874-20I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874-20I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874-20I/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-20I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-20I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-20I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-20I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip - 23C5069 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip
23C5069
Mcu, 8Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip 23C5069
MCU, 8BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:33I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, TQFP-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:33I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F874-20I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874-20I/PT
Microcontrollers PIC16F874-20I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F874-20I/PT
Embedded - Microcontrollers PIC16F874-20I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F874-20I/PT
8-bit Microcontrollers - MCU PIC16F874-20I/PT
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F874-20I/PT-ND 1238041-PIC16F874-20I/PT 685-PIC16F874-20I/PT 23C5069 PIC16F874-20I/PT PIC16F874-20I/PT PIC16F874-20I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F874-20I/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU Mcu, 8Bit, Pic16, 20Mhz, Tqfp-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB
ROM 7 KB 128 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers