The Microchip PIC16F877 is an 8-bit microcontroller operating at a maximum clock speed of 20 MHz. It features a high-performance RISC CPU with a simple instruction set of only 35 single-word instructions, allowing for efficient programming. The device includes up to 8 KB of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM for data storage. This microcontroller supports a variety of peripheral features, including multiple timers (Timer0, Timer1, and Timer2), two Capture/Compare/PWM modules, and a 10-bit multi-channel Analog-to-Digital Converter (ADC). It also offers serial communication capabilities through a Universal Synchronous Asynchronous Receiver Transmitter (USART) and a Synchronous Serial Port (SSP) with SPI and I²C support. The PIC16F877 is designed with power-saving features, including a low-power SLEEP mode and a watchdog timer for reliable operation. It operates over a wide voltage range of 2.0V to 5.5V and is available in a PLCC-44 package, making it suitable for various applications in commercial, industrial, and extended temperature environments. The device is RoHS compliant, ensuring it meets environmental standards.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB FLASH 44PLCC Product overview: PIC16F874-20/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-20/L can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 889506-PIC16F874-20/
Series: PIC® 16F
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 4V ~ 5.5V
Family Name: PIC16F874
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F874-20/L-NDR, PIC16F87420L
IC MCU 8BIT 7KB FLASH 44PLCC
IC MCU 8BIT 7KB FLASH 44PLCC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; ADC Channels:8 RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB FLASH 44PLCC
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F874-20/L-ND | 685-PIC16F874-20/L | 889506-PIC16F874-20/L | PIC16F874-20/L | PIC16F874-20/L | 61K3460 | PIC16F874-20/L | PIC16F874-20/L | PIC16F874-20/L |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F874-20/L | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 0.1920 KB | 0.1920 KB | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 7 KB | 0.1280 KB | 128 KB |