PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP
IC MCU 8BIT 7KB FLASH 40DIP
IC MCU 8BIT 7KB FLASH 40DIP
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F874-04I/P-ND | PIC16F874-04I/P | PIC16F874-04I/P | PIC16F874-04I/P | PIC16F874-04I/P | 23C5061 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||
| ROM | 7 KB |