Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F874-04/PT PIC16F874-04/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 061814-PIC16F874-04/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 061814-PIC16F874-04/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F874-04/PT - 061814-PIC16F874-04/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874-04/PT
061814-PIC16F874-04/PT
Embedded - Embedded - Microcontrollers - PIC16F874-04/PT 061814-PIC16F874-04/PT
Manufacturer: Microchip Technology Win Source Part Number: 061814-PIC16F874-04/ PT Packaging: Tray Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061814-PIC16F874-04/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F874-04/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874-04/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874-04/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16F874-04/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 3793092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793092
Microcontrollers 3793092
Microcontroller,PIC1 6F874-04/PT 4MHz

Microcontroller,PIC16F874-04/PT 4MHz

Supplier's Site
Microcontrollers - 3793092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793092P
Microcontrollers 3793092P
Microcontroller,PIC1 6F874-04/PT 4MHz

Microcontroller,PIC16F874-04/PT 4MHz

Supplier's Site
Microcontrollers - 1654881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654881
Microcontrollers 1654881
Microcontroller,PIC1 6F874-04/PT 4MHz

Microcontroller,PIC16F874-04/PT 4MHz

Supplier's Site
Microcontrollers - PIC16F874-04/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874-04/PT-ND
Microcontrollers PIC16F874-04/PT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874-04/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874-04/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874-04/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F874-04/PT
Embedded - Microcontrollers PIC16F874-04/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F874-04/PT
8-bit Microcontrollers - MCU PIC16F874-04/PT
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Microcontrollers - PIC16F874-04/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874-04/PT
Microcontrollers PIC16F874-04/PT
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 061814-PIC16F874-04/PT 685-PIC16F874-04/PT 3793092 3793092P PIC16F874-04/PT-ND PIC16F874-04/PT PIC16F874-04/PT PIC16F874-04/PT PIC16F874-04/PT
Product Name Embedded - Embedded - Microcontrollers - PIC16F874-04/PT 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM 128 KB 0.1280 KB 7 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL40MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP-144
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details