Microchip Technology, Inc. Microcontrollers PIC16F874-04/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F874-04/P is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, drawing less than 0.6 mA at 3V and 4 MHz, and includes various power-saving modes. This microcontroller offers a range of peripheral features, including three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. It also supports serial communication protocols such as SPI and I²C, as well as a USART for asynchronous communication. The device is equipped with multiple interrupt sources and has a robust set of features for in-circuit programming and debugging. The PIC16F874-04/P operates over a wide voltage range of 2.0V to 5.5V and is available in a 40-pin DIP package. Its compatibility with existing PIC16C73B/74B/76/77 pinouts makes it suitable for various applications, particularly in commercial and industrial environments.

Datasheet Summary
Powered by GS/AI

The PIC16F874-04/P is an 8-bit CMOS FLASH microcontroller featuring a high-performance RISC CPU with a maximum operating frequency of 20 MHz. It supports up to 8K x 14 words of FLASH program memory, 368 bytes of RAM, and 256 bytes of EEPROM. The device is designed with a low power consumption profile, drawing less than 0.6 mA at 3V and 4 MHz, and includes various power-saving modes. This microcontroller offers a range of peripheral features, including three timers, two capture/compare/PWM modules, and a 10-bit multi-channel analog-to-digital converter. It also supports serial communication protocols such as SPI and I²C, as well as a USART for asynchronous communication. The device is equipped with multiple interrupt sources and has a robust set of features for in-circuit programming and debugging. The PIC16F874-04/P operates over a wide voltage range of 2.0V to 5.5V and is available in a 40-pin DIP package. Its compatibility with existing PIC16C73B/74B/76/77 pinouts makes it suitable for various applications, particularly in commercial and industrial environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F874-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F874-04/P-ND
Microcontrollers PIC16F874-04/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F874-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F874-04/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F874-04/P
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F874-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F874-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F874-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 3793070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793070
Microcontrollers 3793070
Microcontroller,PIC1 6F874-04/P 4MHz

Microcontroller,PIC16F874-04/P 4MHz

Supplier's Site
Microcontrollers - 3793070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793070P
Microcontrollers 3793070P
Microcontroller,PIC1 6F874-04/P 4MHz

Microcontroller,PIC16F874-04/P 4MHz

Supplier's Site
Microcontrollers - 1445746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445746
Microcontrollers 1445746
Microcontroller,PIC1 6F874-04/P 4MHz

Microcontroller,PIC16F874-04/P 4MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F874-04/P - 061813-PIC16F874-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F874-04/P
061813-PIC16F874-04/P
Embedded - Embedded - Microcontrollers - PIC16F874-04/P 061813-PIC16F874-04/P
Manufacturer: Microchip Technology Win Source Part Number: 061813-PIC16F874-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 33 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F874-04/L; PIC16F874-04/PG; PIC16F874-04/P; PIC16F874T-04/PQG; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 061813-PIC16F874-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): PIC16F874-04/L; PIC16F874-04/PG; PIC16F874-04/P; PIC16F874T-04/PQG;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC16F874-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F874-04/P
Microcontrollers PIC16F874-04/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip - 23C5057 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip
23C5057
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip 23C5057
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-40; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:33I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F874-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F874-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F874-04/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F874-04/P
8-bit Microcontrollers - MCU PIC16F874-04/P
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F874-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F874-04/P
Embedded - Microcontrollers PIC16F874-04/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F874-04/P-ND 685-PIC16F874-04/P 3793070 3793070P 061813-PIC16F874-04/P PIC16F874-04/P 23C5057 PIC16F874-04/P PIC16F874-04/P PIC16F874-04/P
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F874-04/P Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 8x10b
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 192 KB
ROM 7 KB 0.1280 KB 7 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details