Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F873T-04/SO PIC16F873T-04/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 210071-PIC16F873T-04 /SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F873-04/SP; CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210071-PIC16F873T-04 /SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F873-04/SP; CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F873T-04/SO - 210071-PIC16F873T-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F873T-04/SO
210071-PIC16F873T-04/SO
Embedded - Embedded - Microcontrollers - PIC16F873T-04/SO 210071-PIC16F873T-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 210071-PIC16F873T-04 /SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): PIC16F873-04/SP; CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 210071-PIC16F873T-04/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): PIC16F873-04/SP; CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F873T-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F873T-04/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F873T-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F873T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873T-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F873T-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873T-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F873T-04/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873T-04/SOCT-ND
Microcontrollers PIC16F873T-04/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F873T-04/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873T-04/SODKR-ND
Microcontrollers PIC16F873T-04/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F873T-04/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873T-04/SOTR-ND
Microcontrollers PIC16F873T-04/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F873T-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F873T-04/SO
Embedded - Microcontrollers PIC16F873T-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip - 23C5052 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip
23C5052
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 23C5052
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,28PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F873T-04/SO
8-bit Microcontrollers - MCU PIC16F873T-04/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16F873T-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F873T-04/SO
Microcontrollers PIC16F873T-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F873T-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F873T-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F873T-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC16F873T-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F873T-04/SO
Microcontrollers PIC16F873T-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210071-PIC16F873T-04/SO 685-PIC16F873T-04/SO PIC16F873T-04/SOCT-ND PIC16F873T-04/SO 23C5052 PIC16F873T-04/SO PIC16F873T-04/SO PIC16F873T-04/SO PIC16F873T-04/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F873T-04/SO 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,28Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Declining; Not For New Designs Active Active
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB
ROM 128 KB 0.1280 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers