The PIC16F873AT-I/ML is an 8-bit microcontroller from the PIC® 16F series, featuring a maximum operating speed of 20 MHz and a program memory size of 7KB (4K x 14). It includes 22 I/O pins and supports various connectivity options such as I2C, SPI, and UART/USART. The device is equipped with a 10-bit, 5-channel Analog-to-Digital Converter (ADC) and includes peripherals like Brown-out Reset, Watchdog Timer, and Pulse Width Modulation (PWM) capabilities. This microcontroller operates within a supply voltage range of 4V to 5.5V and is suitable for commercial and industrial applications, with an operating temperature range of -40°C to 85°C. The package type is a 28-QFN (6x6) with an exposed pad, and it is available in tape and reel format for easy integration into automated assembly processes. The device also features self-reprogrammable Flash memory and In-Circuit Serial Programming (ICSP) capabilities, making it versatile for various embedded applications.
Win Source Part Number: 1085007-PIC16F873AT-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 1,600
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 4V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F88-I/ML; PIC16F87-I/ML; PIC16F73-I/MLPIC16F8
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F873AT-I/ML-ND,
Base Product Number: PIC16F873
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F873AT-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873AT-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
IC MCU 8BIT 7KB FLASH 28QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085007-PIC16F873AT-I/ML | PIC16F873AT-I/MLDKR-ND | 685-PIC16F873AT-I/ML | PIC16F873AT-I/ML | PIC16F873AT-I/ML | PIC16F873AT-I/ML | PIC16F873AT-I/ML | PIC16F873AT-I/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 128 KB | 7 KB | 0.1280 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH |