Microchip Technology, Inc. Microcontrollers PIC16F873A-I/SS

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F873A-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873A-I/SS-ND
Microcontrollers PIC16F873A-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F873A-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F873A-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F873A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873A-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F873A-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873A-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F873A-I/SS - 791993-PIC16F873A-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F873A-I/SS
791993-PIC16F873A-I/SS
Embedded - Embedded - Microcontrollers - PIC16F873A-I/SS 791993-PIC16F873A-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 791993-PIC16F873A-I/ SS Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F873 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791993-PIC16F873A-I/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F873
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1995406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995406
Microcontrollers 1995406
Microchip, MCU08, PIC16F873A-I/SS

Microchip, MCU08, PIC16F873A-I/SS

Supplier's Site
Microcontrollers - 1995406P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995406P
Microcontrollers 1995406P
Microchip, MCU08, PIC16F873A-I/SS

Microchip, MCU08, PIC16F873A-I/SS

Supplier's Site
Microcontrollers - 1995405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1995405
Microcontrollers 1995405
Microchip, MCU08, PIC16F873A-I/SS

Microchip, MCU08, PIC16F873A-I/SS

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F873A-I/SS
8-bit Microcontrollers - MCU PIC16F873A-I/SS
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16F873A-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F873A-I/SS
Microcontrollers PIC16F873A-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F873A-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F873A-I/SS
Microcontrollers PIC16F873A-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F873A-I/SS-ND 685-PIC16F873A-I/SS 791993-PIC16F873A-I/SS 1995406 1995406P PIC16F873A-I/SS PIC16F873A-I/SS PIC16F873A-I/SS
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F873A-I/SS Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 0.1920 KB
ROM 7 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers