PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F873-20I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-20I/SP
Manufacturer: Microchip Technology
Win Source Part Number: 1238037-PIC16F873-20
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F873-20I/SP-ND | 685-PIC16F873-20I/SP | 1238037-PIC16F873-20I/SP | PIC16F873-20I/SP | 97K7423 | PIC16F873-20I/SP | PIC16F873-20I/SP | PIC16F873-20I/SP | PIC16F873-20I/SP |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F873-20I/SP | 8-bit Microcontrollers - MCU | 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| Bits | Other; A/D 5x10b | ||||||||
| RAM | 0.1920 KB | 0.1920 KB | 192 KB | 0.1920 KB | 0.1920 KB | ||||
| ROM | 7 KB | 0.1280 KB |