PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F873-10E/SP | PIC16F873-10E/SP | PIC16F873-10E/SP | PIC16F873-10E/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 0.1920 KB | 192 KB | ||
| I/O Ports | 22 |