Microchip Technology, Inc. Microcontrollers PIC16F873-04I/SP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F873-04I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873-04I/SP-ND
Microcontrollers PIC16F873-04I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F873-04I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F873-04I/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F873-04I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F873-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F873-04I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical Parts - PIC16F873-04I/SP - 1238035-PIC16F873-04I/SP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIC16F873-04I/SP
1238035-PIC16F873-04I/SP
Electrical Parts - PIC16F873-04I/SP 1238035-PIC16F873-04I/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238035-PIC16F873-04 I/SP Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F873 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F873-04I/SOG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238035-PIC16F873-04I/SP
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F873
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F873-04I/SOG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F873-04I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F873-04I/SP
Microcontrollers PIC16F873-04I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F873-04I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F873-04I/SP
Embedded - Microcontrollers PIC16F873-04I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16F873-04I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F873-04I/SP
Microcontrollers PIC16F873-04I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip - 61K3458 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip
61K3458
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip 61K3458
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F873-04I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F873-04I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F873-04I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F873-04I/SP
8-bit Microcontrollers - MCU PIC16F873-04I/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F873-04I/SP-ND 685-PIC16F873-04I/SP 1238035-PIC16F873-04I/SP PIC16F873-04I/SP PIC16F873-04I/SP PIC16F873-04I/SP 61K3458 PIC16F873-04I/SP PIC16F873-04I/SP
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Electrical Parts - PIC16F873-04I/SP Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 5x10b
RAM 0.1920 KB 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM 7 KB 0.1280 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - CG7778AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details