Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F873-04/SP PIC16F873-04/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238033-PIC16F873-04 /SP Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F873 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238033-PIC16F873-04 /SP Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F873 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F873-04/SP - 1238033-PIC16F873-04/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F873-04/SP
1238033-PIC16F873-04/SP
Embedded - Embedded - Microcontrollers - PIC16F873-04/SP 1238033-PIC16F873-04/SP
Manufacturer: Microchip Technology Win Source Part Number: 1238033-PIC16F873-04 /SP Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 192 x 8 Data Converters: A/D 5x10b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F873 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 1238033-PIC16F873-04/SP
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 192 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F873
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): CY7C64013C-PXC; CY7C64013-PC; PIC16F873T-04/SO;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC16F873-04/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873-04/SP-ND
Microcontrollers PIC16F873-04/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Microcontrollers - 3793042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793042
Microcontrollers 3793042
Microchip PIC16F873-04/SP

Microchip PIC16F873-04/SP

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F873-04/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F873-04/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F873-04/SP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F873-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F873-04/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F873-04/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F873-04/SP
Microcontrollers PIC16F873-04/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F873-04/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F873-04/SP
Embedded - Microcontrollers PIC16F873-04/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16F873-04/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F873-04/SP
Microcontrollers PIC16F873-04/SP
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F873-04/SP
8-bit Microcontrollers - MCU PIC16F873-04/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip - 64K0483 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip
64K0483
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip 64K0483
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SDIP; ADC Channels:5RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, NDIP-28; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SDIP; ADC Channels:5RoHS Compliant: Yes

Supplier's Site Datasheet
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O - 70045598 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O
70045598
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O 70045598
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238033-PIC16F873-04/SP PIC16F873-04/SP-ND 3793042 685-PIC16F873-04/SP PIC16F873-04/SP PIC16F873-04/SP PIC16F873-04/SP PIC16F873-04/SP 64K0483 70045598
Product Name Embedded - Embedded - Microcontrollers - PIC16F873-04/SP Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ndip-28; Product Range Microchip 28 PIN, 7 KB FLASH, 192 RAM, 22 I/O
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 20 MHz
RAM 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB
ROM 128 KB 7 KB 0.1280 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details