Microchip Technology, Inc. Microcontrollers PIC16F873-04/SO

Description
Microcontroller,PIC1 6F873-04/SO 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F873-04/SO 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3793036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793036
Microcontrollers 3793036
Microcontroller,PIC1 6F873-04/SO 4MHz

Microcontroller,PIC16F873-04/SO 4MHz

Supplier's Site
Microcontrollers - 3793036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3793036P
Microcontrollers 3793036P
Microcontroller,PIC1 6F873-04/SO 4MHz

Microcontroller,PIC16F873-04/SO 4MHz

Supplier's Site
Microcontrollers - 1654681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654681
Microcontrollers 1654681
Microcontroller,PIC1 6F873-04/SO 4MHz

Microcontroller,PIC16F873-04/SO 4MHz

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F873-04/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F873-04/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F873-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SOIC Product overview: PIC16F873-04/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F873-04/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F873-04/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F873-04/SO-ND
Microcontrollers PIC16F873-04/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F873-04/SO - 037637-PIC16F873-04/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F873-04/SO
037637-PIC16F873-04/SO
Embedded - Embedded - Microcontrollers - PIC16F873-04/SO 037637-PIC16F873-04/SO
Manufacturer: Microchip Technology Win Source Part Number: 037637-PIC16F873-04/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: External Family Name: PIC16F873 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F873-04/P; PIC16F873-04/PG; PIC16F873-04/SPG; Introduction Date: February 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037637-PIC16F873-04/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Family Name: PIC16F873
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F873-04/P; PIC16F873-04/PG; PIC16F873-04/SPG;
Introduction Date: February 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F873-04/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F873-04/SO
Microcontrollers PIC16F873-04/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F873-04/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F873-04/SO
Embedded - Microcontrollers PIC16F873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip - 60K6716 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip
60K6716
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip 60K6716
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; ADC Channels:5 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SOIC-28; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:22I/O s; ADC Channels:5 RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F873-04/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F873-04/SO
Microcontrollers PIC16F873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F873-04/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F873-04/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F873-04/SO
IC MCU 8BIT 7KB FLASH 28SOIC

IC MCU 8BIT 7KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F873-04/SO
8-bit Microcontrollers - MCU PIC16F873-04/SO
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3793036 3793036P 685-PIC16F873-04/SO PIC16F873-04/SO-ND 037637-PIC16F873-04/SO PIC16F873-04/SO PIC16F873-04/SO 60K6716 PIC16F873-04/SO PIC16F873-04/SO PIC16F873-04/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F873-04/SO Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Soic-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 28-SOIC SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) SOIC; Other; SOIC SOIC; Other; 28-SOIC (0.295", 7.50mm Width) Other; 28-SOIC (0.295\", 7.50mm Width)
Pin Count 28 28 28 28
ROM 7 KB 0.1280 KB 7 KB 128 KB
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8ACC720M8-XE - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - C161OLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details