Microchip Technology, Inc. Microcontrollers PIC16F872T-I/SS

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F872T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F872T-I/SSDKR-ND
Microcontrollers PIC16F872T-I/SSDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F872T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F872T-I/SSTR-ND
Microcontrollers PIC16F872T-I/SSTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F872T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F872T-I/SSCT-ND
Microcontrollers PIC16F872T-I/SSCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F872T-I/SS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F872T-I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F872T-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F872T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F872T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F872T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F872T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip - 23C5045 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip
23C5045
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip 23C5045
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,28PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,28PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC16F872T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F872T-I/SS
Microcontrollers PIC16F872T-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F872T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F872T-I/SS
Microcontrollers PIC16F872T-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F872T-I/SS
Embedded - Microcontrollers PIC16F872T-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F872T-I/SS
8-bit Microcontrollers - MCU PIC16F872T-I/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F872T-I/SSDKR-ND 685-PIC16F872T-I/SS 23C5045 PIC16F872T-I/SS PIC16F872T-I/SS PIC16F872T-I/SS PIC16F872T-I/SS
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,28Pin,plastic Rohs Compliant Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C165LFHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
6 suppliers