The PIC16F871-I/L is an 8-bit CMOS FLASH microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating frequency of 20 MHz and a 200 ns instruction cycle. The device includes 2K x 14 words of FLASH program memory, 128 bytes of RAM, and 64 bytes of EEPROM data memory. It supports up to 11 interrupt sources and has an eight-level deep hardware stack. This microcontroller offers various addressing modes, power-on reset, power-up timer, and a watchdog timer for reliable operation. It operates within a voltage range of 2.0V to 5.5V and has low power consumption, with typical currents of less than 1.6 mA at 5V and 4 MHz, and 20 µA at 3V and 32 kHz. The device also includes features such as in-circuit serial programming and debugging, a 10-bit multi-channel ADC, and multiple timers. The PIC16F871-I/L is suitable for applications requiring a compact, efficient microcontroller with robust performance and low power requirements.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 3.5KB FLASH 44PLCC Product overview: PIC16F871-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F871-I/L can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238031-PIC16F871-I/
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3.5KB FLASH 44PLCC
8-bit Microcontrollers - MCU 3.5KB 128 RAM 33 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s RoHS Compliant: Yes
IC MCU 8BIT 3.5KB FLASH 44PLCC
IC MCU 8BIT 3.5KB FLASH 44PLCC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 44-PLCC (16.59x16.59)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F871-I/L-ND | 685-PIC16F871-I/L | 1238031-PIC16F871-I/L | PIC16F871-I/L | PIC16F871-I/L | 19C7276 | PIC16F871-I/L | PIC16F871-I/L | PIC16F871-I/L |
| Product Name | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F871-I/L | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | |||
| ROM | 3.5 KB | 0.0640 KB |