Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F870-I/SO PIC16F870-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 087913-PIC16F870-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 5x10b Oscillator Type: External Family Name: PIC16F870 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F870-I/SP; PIC16F870-I/PG; PIC16F870-I/SPG ; Introduction Date: January 06, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087913-PIC16F870-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 5x10b Oscillator Type: External Family Name: PIC16F870 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F870-I/SP; PIC16F870-I/PG; PIC16F870-I/SPG ; Introduction Date: January 06, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F870-I/SO - 087913-PIC16F870-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F870-I/SO
087913-PIC16F870-I/SO
Embedded - Embedded - Microcontrollers - PIC16F870-I/SO 087913-PIC16F870-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 087913-PIC16F870-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Data Converters: A/D 5x10b Oscillator Type: External Family Name: PIC16F870 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F870-I/SP; PIC16F870-I/PG; PIC16F870-I/SPG ; Introduction Date: January 06, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 087913-PIC16F870-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 5x10b
Oscillator Type: External
Family Name: PIC16F870
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C64013-SC; PIC16F870-I/SP; PIC16F870-I/PG; PIC16F870-I/SPG ;
Introduction Date: January 06, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - PIC16F870-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F870-I/SO-ND
Microcontrollers PIC16F870-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - 3792954P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792954P
Microcontrollers 3792954P
Microcontroller,PIC1 6F870-I/SO 20MHz

Microcontroller,PIC16F870-I/SO 20MHz

Supplier's Site
Microcontrollers - 1445744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445744
Microcontrollers 1445744
Microcontroller,PIC1 6F870-I/SO 20MHz

Microcontroller,PIC16F870-I/SO 20MHz

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F870-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F870-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F870-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F870-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F870-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SOIC Product overview: PIC16F870-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F870-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F870-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F870-I/SO
Embedded - Microcontrollers PIC16F870-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F870-I/SO
8-bit Microcontrollers - MCU PIC16F870-I/SO
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16F870-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F870-I/SO
Microcontrollers PIC16F870-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F870-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F870-I/SO
Microcontrollers PIC16F870-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F870-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F870-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F870-I/SO
IC MCU 8BIT 3.5KB FLASH 28SOIC

IC MCU 8BIT 3.5KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087913-PIC16F870-I/SO PIC16F870-I/SO-ND 3792954P 1445744 685-PIC16F870-I/SO PIC16F870-I/SO PIC16F870-I/SO PIC16F870-I/SO PIC16F870-I/SO PIC16F870-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F870-I/SO Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 64 KB 3.5 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details